RAF Electronic Hardware Female Standoffs Inch 2178-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2178-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2178-632-N
Female Standoffs Inch 2178-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2178-632-N
Standoffs & Spacers 2178-632-N
Standoffs & Spacers 5/16 HEX FM 15/16 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 15/16 6-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y4220 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y4220
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y4220
STANDOFF, HEX FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2178-632-N 2178-632-N 44Y4220
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 2191934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details