RAF Electronic Hardware Female Standoffs Inch 2178-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2178-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2178-440-SS
Female Standoffs Inch 2178-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y4218 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y4218
Standoff, Hex Female, Ss, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y4218
STANDOFF, HEX FEMALE, SS, 23.81MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 23.81MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2178-440-SS
Standoffs & Spacers 2178-440-SS
Standoffs & Spacers 5/16 HEX FM 15/16 4-40 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 15/16 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2178-440-SS 44Y4218 2178-440-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 23.81Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Steel Standoffs - BSO-032-2ZI - bisco industries
Specs
Type & Shape Standoff
View Details