RAF Electronic Hardware Female Standoffs Inch 2175T-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2175T-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2175T-632-N
Female Standoffs Inch 2175T-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 19.84Mm; Standoff Material Raf Electronic Hardware - 44Y4175 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 19.84Mm; Standoff Material Raf Electronic Hardware
44Y4175
Standoff, Hex Female, Nylon, 19.84Mm; Standoff Material Raf Electronic Hardware 44Y4175
STANDOFF, HEX FEMALE, NYLON, 19.84MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.84mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 19.84MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.84mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2175T-632-N
Standoffs & Spacers 2175T-632-N
Standoffs & Spacers 5/16 HEX FM 25/32 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 25/32 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2175T-632-N 44Y4175 2175T-632-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 19.84Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Spacers - 1026126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers