RAF Electronic Hardware Standoffs & Spacers 2175-440-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 3/4 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 3/4 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2175-440-AL-7
Standoffs & Spacers 2175-440-AL-7
Standoffs & Spacers 5/16 HEX FM 3/4 4-40 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 3/4 4-40 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware - 44Y4162 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
44Y4162
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware 44Y4162
STANDOFF, HEX FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2175-440-AL-7 44Y4162
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1256002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers