RAF Electronic Hardware Female Standoffs Inch 2175-1032-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2175-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2175-1032-AL
Female Standoffs Inch 2175-1032-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware - 58M3438 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
58M3438
Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware 58M3438
STANDOFF, HEX FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2175-1032-AL 58M3438
Product Name Female Standoffs Inch Standoff, Hex Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers