RAF Electronic Hardware Female Standoffs Inch 2174T-632-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, Nylon, 18.26mm is designed for applications requiring a lightweight and corrosion-resistant solution. Made from nylon (polyamide), this standoff features a hex female-female configuration, making it suitable for various assembly needs. The overall length is 18.26mm, with an external width of 7.94mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The thread size is 6-32 in imperial measurements, providing compatibility with standard fasteners. This product is ideal for engineers looking for reliable standoffs in electronic hardware applications.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, Nylon, 18.26mm is designed for applications requiring a lightweight and corrosion-resistant solution. Made from nylon (polyamide), this standoff features a hex female-female configuration, making it suitable for various assembly needs. The overall length is 18.26mm, with an external width of 7.94mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The thread size is 6-32 in imperial measurements, providing compatibility with standard fasteners. This product is ideal for engineers looking for reliable standoffs in electronic hardware applications.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174T-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174T-632-N
Female Standoffs Inch 2174T-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 18.26Mm; Standoff Material Raf Electronic Hardware - 44Y4157 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 18.26Mm; Standoff Material Raf Electronic Hardware
44Y4157
Standoff, Hex Female, Nylon, 18.26Mm; Standoff Material Raf Electronic Hardware 44Y4157
STANDOFF, HEX FEMALE, NYLON, 18.26MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 18.26MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174T-632-N
Standoffs & Spacers 2174T-632-N
Standoffs & Spacers 5/16 HEX FM 23/32 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 23/32 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174T-632-N 44Y4157 2174T-632-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 18.26Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 2240362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details