STANDOFF, HEX FEMALE, NYLON, 18.26MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm RoHS Compliant: Yes
Standoffs & Spacers 5/16 HEX FM 23/32 4-40 NYLON
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2174T-440-N | 44Y4154 | 2174T-440-N |
| Product Name | Female Standoffs Inch | Standoff, Hex Female, Nylon, 18.26Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex | Standoff |