RAF Electronic Hardware Female Standoffs Inch 2174-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174-832-SS
Female Standoffs Inch 2174-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y4152 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y4152
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y4152
STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174-832-SS
Standoffs & Spacers 2174-832-SS
Standoffs & Spacers 5/16 HEX FM 11/16 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 11/16 8-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-832-SS 44Y4152 2174-832-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details