RAF Electronic Hardware Female Standoffs Inch 2174-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174-832-N
Female Standoffs Inch 2174-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y4151 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y4151
Standoff, Hex Female, Nylon, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y4151
STANDOFF, HEX FEMALE, NYLON, 17.46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 17.46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174-832-N
Standoffs & Spacers 2174-832-N
Standoffs & Spacers 5/16 HEX FM 11/16 8-32 NYLON

Standoffs & Spacers 5/16 HEX FM 11/16 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-832-N 44Y4151 2174-832-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 17.46Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83228A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details