Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy A 9A43-E83228A

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9A43-E83228A is a hexagonal aluminum spacer with a #8-32 thread, 7/8 inch length, and 3/8 inch diameter. It is designed for use as a mechanical spacer in assembly applications requiring precise alignment and standoff.

Datasheet Summary
Powered by GS/AI

A 9A43-E83228A is a hexagonal aluminum spacer with a #8-32 thread, 7/8 inch length, and 3/8 inch diameter. It is designed for use as a mechanical spacer in assembly applications requiring precise alignment and standoff.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83228A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy
A 9A43-E83228A
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy A 9A43-E83228A
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 9A43-E83228A
Product Name Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy
Type & Shape Spacer; Round; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-E63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details