RAF Electronic Hardware Female Standoffs Inch 2174-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174-632-SS
Female Standoffs Inch 2174-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174-632-SS
Standoffs & Spacers 2174-632-SS
Standoffs & Spacers 5/16 HEX FM 11/16 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 11/16 6-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y4149 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y4149
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y4149
STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-632-SS 2174-632-SS 44Y4149
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers