RAF Electronic Hardware Female Standoffs Inch 2174-632-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174-632-AL
Female Standoffs Inch 2174-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware - 66Y6665 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware
66Y6665
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware 66Y6665
STANDOFF, HEX FEMALE, ALU, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-632-AL 66Y6665
Product Name Female Standoffs Inch Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details