RAF Electronic Hardware Female Standoffs Inch 2173T-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2173T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2173T-832-SS
Female Standoffs Inch 2173T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2173T-832-SS
Standoffs & Spacers 2173T-832-SS
Standoffs & Spacers 5/16 HEX FM 21/32 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 21/32 8-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware - 44Y4143 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware
44Y4143
Standoff, Hex Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware 44Y4143
STANDOFF, HEX FEMALE, SS, 16.67MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:16.67mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 16.67MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:16.67mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2173T-832-SS 2173T-832-SS 44Y4143
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers