RAF Electronic Hardware Female Standoffs Inch 2173-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2173-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2173-632-SS
Female Standoffs Inch 2173-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware - 44Y4131 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware
44Y4131
Standoff, Hex Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware 44Y4131
STANDOFF, HEX FEMALE, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2173-632-SS
Standoffs & Spacers 2173-632-SS
Standoffs & Spacers 5/16 HEX FM 5/8 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 5/8 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2173-632-SS 44Y4131 2173-632-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details