RAF Electronic Hardware Female Standoffs Inch 2172T-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2172T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2172T-832-SS
Female Standoffs Inch 2172T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 15.08Mm; Standoff Material Raf Electronic Hardware - 44Y4125 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 15.08Mm; Standoff Material Raf Electronic Hardware
44Y4125
Standoff, Hex Female, Ss, 15.08Mm; Standoff Material Raf Electronic Hardware 44Y4125
STANDOFF, HEX FEMALE, SS, 15.08MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.08mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 15.08MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.08mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2172T-832-SS
Standoffs & Spacers 2172T-832-SS
Standoffs & Spacers 5/16 HEX FM 19/32 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 19/32 8-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2172T-832-SS 44Y4125 2172T-832-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 15.08Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details