RAF Electronic Hardware Female Standoffs Inch 2171T-832-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, made of stainless steel, has an overall length of 13.49 mm and an external width of 7.94 mm. It features a hex female-female design and is compatible with an 8-32 imperial thread size. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The stainless steel construction provides durability and resistance to corrosion, making it suitable for various applications in engineering projects.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, made of stainless steel, has an overall length of 13.49 mm and an external width of 7.94 mm. It features a hex female-female design and is compatible with an 8-32 imperial thread size. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The stainless steel construction provides durability and resistance to corrosion, making it suitable for various applications in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2171T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2171T-832-SS
Female Standoffs Inch 2171T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2171T-832-SS
Standoffs & Spacers 2171T-832-SS
Standoffs & Spacers 5/16 HEX FM 17/32 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 17/32 8-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 13.49Mm; Standoff Material Raf Electronic Hardware - 44Y4107 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 13.49Mm; Standoff Material Raf Electronic Hardware
44Y4107
Standoff, Hex Female, Ss, 13.49Mm; Standoff Material Raf Electronic Hardware 44Y4107
STANDOFF, HEX FEMALE, SS, 13.49MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:13.49mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 13.49MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:13.49mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2171T-832-SS 2171T-832-SS 44Y4107
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 13.49Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 304117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-6440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details