The Standoff, Hex Female, Nylon, 12.7mm is designed for applications requiring a lightweight and corrosion-resistant solution. Made from nylon (polyamide), this standoff features a hex female-female configuration, making it suitable for various assembly needs. The overall length is 12.7mm, with an external width of 7.94mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is compatible with 4-40 thread sizes in imperial measurements, providing versatility in fastening applications. This standoff is ideal for engineers seeking reliable and durable components for their projects.
Standoffs & Spacers 5/16 HEX FM 1/2 4-40 NYLON
STANDOFF, HEX FEMALE, NYLON, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12.7mm; External Width:7.94mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2171-440-N | 2171-440-N | 44Y4091 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Hex Female, Nylon, 12.7Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Hex |