Standoffs & Spacers 5/16 HEX FM 15/32 4-40 AL CLR IRIDITE
STANDOFF, HEX FEMALE, ALU, 11.91MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.91mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2170T-440-AL-7 | 44Y4081 |
| Product Name | Standoffs & Spacers | Standoff, Hex Female, Alu, 11.91Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex |