RAF Electronic Hardware Female Standoffs Inch 2170-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2170-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2170-832-N
Female Standoffs Inch 2170-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y4079
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y4079
STANDOFF, HEX FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2170-832-N
Standoffs & Spacers 2170-832-N
Standoffs & Spacers 5/16 HEX FM 7/16 8-32 NYLON

Standoffs & Spacers 5/16 HEX FM 7/16 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2170-832-N 44Y4079 2170-832-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details