RAF Electronic Hardware Female Standoffs Inch 2169T-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2169T-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2169T-440-N
Female Standoffs Inch 2169T-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware - 44Y4064 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware
44Y4064
Standoff, Hex Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware 44Y4064
STANDOFF, HEX FEMALE, NYLON, 10.32MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:10.32mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 10.32MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:10.32mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2169T-440-N
Standoffs & Spacers 2169T-440-N
Standoffs & Spacers 5/16 HEX FM 13/32 4-40 NYLON

Standoffs & Spacers 5/16 HEX FM 13/32 4-40 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2169T-440-N 44Y4064 2169T-440-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details