STANDOFF, HEX FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Standoffs & Spacers 5/16 HEX FM 3/8 8-32 STAINLESS STEEL
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2169-832-SS | 44Y4062 | 2169-832-SS |
| Product Name | Female Standoffs Inch | Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex | Standoff |