RAF Electronic Hardware Female Standoffs Inch 2169-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2169-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2169-632-SS
Female Standoffs Inch 2169-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2169-632-SS
Standoffs & Spacers 2169-632-SS
Standoffs & Spacers 5/16 HEX FM 3/8 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 3/8 6-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y4059 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y4059
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y4059
STANDOFF, HEX FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2169-632-SS 2169-632-SS 44Y4059
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details