RAF Electronic Hardware Female Standoffs Inch 2169-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2169-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2169-440-SS
Female Standoffs Inch 2169-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y4056 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y4056
Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y4056
STANDOFF, HEX FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2169-440-SS
Standoffs & Spacers 2169-440-SS
Standoffs & Spacers 5/16 HEX FM 3/8 4-40 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 3/8 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2169-440-SS 44Y4056 2169-440-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers