Standoffs & Spacers 5/16 HEX FM 11/32 6-32 STAINLESS STEEL
STANDOFF, HEX FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:8.73mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2168T-632-SS | 2168T-632-SS | 44Y4050 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Hex Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Hex |