RAF Electronic Hardware Female Standoffs Inch 2168-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2168-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2168-832-SS
Female Standoffs Inch 2168-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2168-832-SS
Standoffs & Spacers 2168-832-SS
Standoffs & Spacers 5/16 HEX FM 5/16 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 5/16 8-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y4044 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y4044
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y4044
STANDOFF, HEX FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168-832-SS 2168-832-SS 44Y4044
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details