RAF Electronic Hardware Standoffs & Spacers 2168-832-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 5/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 5/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2168-832-AL-7
Standoffs & Spacers 2168-832-AL-7
Standoffs & Spacers 5/16 HEX FM 5/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 5/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y4042 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y4042
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y4042
STANDOFF, HEX FEMALE, ALU, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168-832-AL-7 44Y4042
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
PCB Spacers - 2191962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details