RAF Electronic Hardware Female Standoffs Inch 2168-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2168-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2168-440-SS
Female Standoffs Inch 2168-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y4038 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y4038
Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y4038
STANDOFF, HEX FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2168-440-SS
Standoffs & Spacers 2168-440-SS
Standoffs & Spacers 5/16 HEX FM 5/16 4-40 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 5/16 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168-440-SS 44Y4038 2168-440-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2263-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Steel Standoffs - BSO-632-48ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1613631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details