RAF Electronic Hardware Standoffs & Spacers 2168-440-AL-7

Description
Standoffs & Spacers 5/16 HEX FM S/O 5/16 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM S/O 5/16 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2168-440-AL-7
Standoffs & Spacers 2168-440-AL-7
Standoffs & Spacers 5/16 HEX FM S/O 5/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM S/O 5/16 4-40 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y4036 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y4036
Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y4036
STANDOFF, HEX FEMALE, ALU, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:7.94mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168-440-AL-7 44Y4036
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details