RAF Electronic Hardware Female Standoffs Inch 2166-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2166-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2166-440-N
Female Standoffs Inch 2166-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 4.76Mm; Standoff Material Raf Electronic Hardware - 44Y4001 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 4.76Mm; Standoff Material Raf Electronic Hardware
44Y4001
Standoff, Hex Female, Nylon, 4.76Mm; Standoff Material Raf Electronic Hardware 44Y4001
STANDOFF, HEX FEMALE, NYLON, 4.76MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:4.76mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 4.76MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:4.76mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2166-440-N
Standoffs & Spacers 2166-440-N
Standoffs & Spacers 5/16 HEX FM 3/16 4-40 NYLON

Standoffs & Spacers 5/16 HEX FM 3/16 4-40 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2166-440-N 44Y4001 2166-440-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 4.76Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details