RAF Electronic Hardware Standoffs & Spacers 2165-440-AL-7

Description
Standoffs & Spacers 5/16 HEX FM S/O 1/8 4-40 AL CLR IRIDITE
Description
Standoffs & Spacers 5/16 HEX FM S/O 1/8 4-40 AL CLR IRIDITE

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2165-440-AL-7
Standoffs & Spacers 2165-440-AL-7
Standoffs & Spacers 5/16 HEX FM S/O 1/8 4-40 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM S/O 1/8 4-40 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Aluminum, 3.18Mm; Standoff Material Raf Electronic Hardware - 44Y3982 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Aluminum, 3.18Mm; Standoff Material Raf Electronic Hardware
44Y3982
Standoff, Hex Female, Aluminum, 3.18Mm; Standoff Material Raf Electronic Hardware 44Y3982
STANDOFF, HEX FEMALE, ALUMINUM, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:3.18mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALUMINUM, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:3.18mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2165-440-AL-7 44Y3982
Product Name Standoffs & Spacers Standoff, Hex Female, Aluminum, 3.18Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details