RAF Electronic Hardware Female Standoffs Inch 2154-632-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2154-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2154-632-AL
Female Standoffs Inch 2154-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2399-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2399-ND
Board Spacers, Standoffs 1772-2399-ND
"Hex Standoff Threaded #6-32 Aluminum 7.500"" (190.50mm)"

"Hex Standoff Threaded #6-32 Aluminum 7.500"" (190.50mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2154-632-AL
Standoffs & Spacers 2154-632-AL
Standoffs & Spacers 1/4 Hex X 7-1/2 Length Hex Standoff

Standoffs & Spacers 1/4 Hex X 7-1/2 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2154-632-AL 1772-2399-ND 2154-632-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details