RAF Electronic Hardware Female Standoffs Inch 2146-832-S

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2146-832-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2146-832-S
Female Standoffs Inch 2146-832-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Steel, 139.7Mm; Standoff Material Raf Electronic Hardware - 33X1001 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 139.7Mm; Standoff Material Raf Electronic Hardware
33X1001
Standoff, Hex Female, Steel, 139.7Mm; Standoff Material Raf Electronic Hardware 33X1001
STANDOFF, HEX FEMALE, STEEL, 139.7MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:139.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 139.7MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:139.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2146-832-S 33X1001
Product Name Female Standoffs Inch Standoff, Hex Female, Steel, 139.7Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details