RAF Electronic Hardware Female Standoffs Inch 2136-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2136-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2136-440-SS
Female Standoffs Inch 2136-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2268-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2268-ND
Board Spacers, Standoffs 1772-2268-ND
"Hex Standoff Threaded #4-40 Stainless Steel 3.000"" (76.20mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 3.000"" (76.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2136-440-SS
Standoffs & Spacers 2136-440-SS
Standoffs & Spacers 1/4 Hex X 3.00 Length Hex Standoff

Standoffs & Spacers 1/4 Hex X 3.00 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2136-440-SS 1772-2268-ND 2136-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details