STANDOFF, HEX FEMALE, SS, 69.85MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:69.85mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2134-632-SS | 30Y9658 |
| Product Name | Female Standoffs Inch | Standoff, Hex Female, Ss, 69.85Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex |