RAF Electronic Hardware Female Standoffs Inch 2131-440-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2131-440-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 2-3/8 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications requiring secure spacing and mounting.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2131-440-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 2-3/8 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications requiring secure spacing and mounting.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2131-440-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2131-440-S
Female Standoffs Inch 2131-440-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2131-440-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2191990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details