RAF Electronic Hardware Female Standoffs Inch 2131-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2131-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2131-440-AL
Female Standoffs Inch 2131-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1274-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1274-ND
Board Spacers, Standoffs 1772-1274-ND
"Hex Standoff Threaded #4-40 Aluminum 2.375"" (60.33mm) 2 3/8"""

"Hex Standoff Threaded #4-40 Aluminum 2.375"" (60.33mm) 2 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2131-440-AL
Standoffs & Spacers 2131-440-AL
Standoffs & Spacers 1/4 Hex X 2-3/8 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 2-3/8 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 60.33Mm; Standoff Material Raf Electronic Hardware - 01AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 60.33Mm; Standoff Material Raf Electronic Hardware
01AH2831
Standoff, Hex Female-Female, 60.33Mm; Standoff Material Raf Electronic Hardware 01AH2831
STANDOFF, HEX FEMALE-FEMALE, 60.33MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:60.33mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 60.33MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:60.33mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2131-440-AL 1772-1274-ND 2131-440-AL 01AH2831
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 60.33Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Round Spacer With .140 Bore, 0.375(OD), Made from Plastic - A 9P43-F1412A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details