RAF Electronic Hardware Standoff, Hex Female, Ss, 50.8Mm; Standoff Material Raf Electronic Hardware 2128-832-SS-0

Description
STANDOFF, HEX FEMALE, SS, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, SS, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Ss, 50.8Mm; Standoff Material Raf Electronic Hardware - 68X0024 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 50.8Mm; Standoff Material Raf Electronic Hardware
68X0024
Standoff, Hex Female, Ss, 50.8Mm; Standoff Material Raf Electronic Hardware 68X0024
STANDOFF, HEX FEMALE, SS, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 68X0024
Product Name Standoff, Hex Female, Ss, 50.8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details