The Female Standoff 2121-832-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 1-9/16 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications where secure spacing and mounting are required.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2121-832-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |