The Female Standoff 2120-832-B is constructed from brass and features a hexagon shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 1-1/2 inches. This product is compliant with RoHS regulations and does not have any plating finish. Its design is suitable for applications requiring secure spacing and mounting in electronic assemblies.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2120-832-B |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |