RAF Electronic Hardware Female Standoffs Inch 2120-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2120-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2120-440-N
Female Standoffs Inch 2120-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2073-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2073-ND
Board Spacers, Standoffs 1772-2073-ND
"Hex Standoff Threaded #4-40 Nylon 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Nylon 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2120-440-N
Standoffs & Spacers 2120-440-N
Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/2" NYL 4-40

Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/2" NYL 4-40

Buy Now Datasheet
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware - 01AH2826 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware
01AH2826
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware 01AH2826
STANDOFF, HEX FEMALE-FEMALE, 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2120-440-N 1772-2073-ND 2120-440-N 01AH2826
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Supports - 304176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6457 inch (16.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers