RAF Electronic Hardware Female Standoffs Inch 2117-1032-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2117-1032-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2117-1032-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2117-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2117-1032-B
Female Standoffs Inch 2117-1032-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2117-1032-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Stainless Steel Standoffs - BSO4-032-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details