RAF Electronic Hardware Female Standoffs Inch 2116-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2116-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2116-632-SS
Female Standoffs Inch 2116-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1709-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1709-ND
Board Spacers, Standoffs 1772-1709-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2116-632-SS
Standoffs & Spacers 2116-632-SS
Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/4" SS 6-32

Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/4" SS 6-32

Buy Now Datasheet
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware - 16P3208 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
16P3208
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware 16P3208
STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2116-632-SS 1772-1709-ND 2116-632-SS 16P3208
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details