SPACER/STANDOFF, SS, 6.35MM X 23.825MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 15/16 LNGTH 6-32 STD FML HEX STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2111-632-SS | 27T8806 | 2111-632-SS |
| Product Name | Female Standoffs Inch | Spacer/standoff, Ss, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |