RAF Electronic Hardware Female Standoffs Inch 2111-632-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2111-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2111-632-N
Female Standoffs Inch 2111-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2491-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2491-ND
Board Spacers, Standoffs 1772-2491-ND
"Hex Standoff Threaded #6-32 Nylon 0.938"" (23.81mm)"

"Hex Standoff Threaded #6-32 Nylon 0.938"" (23.81mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2111-632-N
Standoffs & Spacers 2111-632-N
Standoffs & Spacers 15/16 LNGTH 6-32 STD FML HEX STANDOFF

Standoffs & Spacers 15/16 LNGTH 6-32 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Nylon 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware - 27T8805 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware
27T8805
Spacer/standoff, Nylon 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware 27T8805
SPACER/STANDOFF, NYLON 6.35MM X 23.825MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON 6.35MM X 23.825MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2111-632-N 1772-2491-ND 2111-632-N 27T8805
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Nylon 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details