RAF Electronic Hardware Board Spacers, Standoffs 2111-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.938"" (23.83mm) 15/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.938"" (23.83mm) 15/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1444-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1444-ND
Board Spacers, Standoffs 1772-1444-ND
"Hex Standoff Threaded #4-40 Aluminum 0.938"" (23.83mm) 15/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.938"" (23.83mm) 15/16"""

Buy Now Datasheet
Spacer/standoff, Al, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware - 27T8801 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware
27T8801
Spacer/standoff, Al, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware 27T8801
SPACER/STANDOFF, AL, 6.35MM X 23.825MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 23.825MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2111-440-AL-7
Standoffs & Spacers 2111-440-AL-7
Standoffs & Spacers 15/16 LGNTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 15/16 LGNTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1444-ND 27T8801 2111-440-AL-7
Product Name Board Spacers, Standoffs Spacer/standoff, Al, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details