RAF Electronic Hardware Board Spacers, Standoffs 2110-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1421-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1421-ND
Board Spacers, Standoffs 1772-1421-ND
"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
1/4 Hex Female Standoff, 4-40, AluminumIridite(Clear), 7/8 in lgth - 70006457 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/4 Hex Female Standoff, 4-40, AluminumIridite(Clear), 7/8 in lgth
70006457
1/4 Hex Female Standoff, 4-40, AluminumIridite(Clear), 7/8 in lgth 70006457
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware - 27T8795 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware
27T8795
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware 27T8795
SPACER/STANDOFF, AL, 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2110-440-AL-7
Standoffs & Spacers 2110-440-AL-7
Standoffs & Spacers 7/8 LGNTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 7/8 LGNTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1421-ND 70006457 27T8795 2110-440-AL-7
Product Name Board Spacers, Standoffs 1/4 Hex Female Standoff, 4-40, AluminumIridite(Clear), 7/8 in lgth Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details