RAF Electronic Hardware Female Standoffs Inch 2109-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2109-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2109-440-SS
Female Standoffs Inch 2109-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3451-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3451-ND
Board Spacers, Standoffs 1772-3451-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.813"" (20.64mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.813"" (20.64mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2109-440-SS
Standoffs & Spacers 2109-440-SS
Standoffs & Spacers 13/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 13/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware - 27T8791 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
27T8791
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware 27T8791
SPACER/STANDOFF, SS, 6.35MM X 20.65MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:20.65mm; Overall Length:20.65mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 20.65MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:20.65mm; Overall Length:20.65mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2109-440-SS 1772-3451-ND 2109-440-SS 27T8791
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 2240374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details