RAF Electronic Hardware Board Spacers, Standoffs 2108-632-AL-7

Description
"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1979-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1979-ND
Board Spacers, Standoffs 1772-1979-ND
"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
STANDOFF, 1/4, HEX, FEMALE,6-32, ALUMINUM IRIDITE, CLEAR, 3/4L - 70006403 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF, 1/4, HEX, FEMALE,6-32, ALUMINUM IRIDITE, CLEAR, 3/4L
70006403
STANDOFF, 1/4, HEX, FEMALE,6-32, ALUMINUM IRIDITE, CLEAR, 3/4L 70006403
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff Aluminium 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware - 27T8786 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Aluminium 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
27T8786
Spacer/standoff Aluminium 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware 27T8786
SPACER/STANDOFF ALUMINIUM 6.35Mm x 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ALUMINIUM 6.35Mm x 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2108-632-AL-7
Standoffs & Spacers 2108-632-AL-7
Standoffs & Spacers 3/4 LGNTH 6-32 STD FML HEX STANDOFF

Standoffs & Spacers 3/4 LGNTH 6-32 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1979-ND 70006403 27T8786 2108-632-AL-7
Product Name Board Spacers, Standoffs STANDOFF, 1/4, HEX, FEMALE,6-32, ALUMINUM IRIDITE, CLEAR, 3/4L Spacer/standoff Aluminium 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details