RAF Electronic Hardware Female Standoffs Inch 2104-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2104-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2104-440-N
Female Standoffs Inch 2104-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2085-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2085-ND
Board Spacers, Standoffs 1772-2085-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Nylon, 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware - 27T8760 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
27T8760
Spacer/standoff, Nylon, 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware 27T8760
SPACER/STANDOFF, NYLON, 6.35MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.35MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2104-440-N
Standoffs & Spacers 2104-440-N
Standoffs & Spacers 1/2 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 1/2 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2104-440-N 1772-2085-ND 27T8760 2104-440-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon, 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details