RAF Electronic Hardware Board Spacers, Standoffs 2104-440-B-12

Description
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Clear"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2813-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2813-ND
Board Spacers, Standoffs 1772-2813-ND
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Clear"

"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Clear"

Buy Now Datasheet
Standoff And Spacer - 582-2104-440-B-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-2104-440-B-12
Standoff And Spacer 582-2104-440-B-12
1/4 HEX X 1/2 LENGTH Product overview: 2104-440-B-12 from RAF is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2104-440-B-12 can be used for catalog matching and distributor lookup.

1/4 HEX X 1/2 LENGTH Product overview: 2104-440-B-12 from RAF is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2104-440-B-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standoff, Hex Female, Brass, 12.7Mm; Standoff Material Raf Electronic Hardware - 46M4671 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 12.7Mm; Standoff Material Raf Electronic Hardware
46M4671
Standoff, Hex Female, Brass, 12.7Mm; Standoff Material Raf Electronic Hardware 46M4671
STANDOFF, HEX FEMALE, BRASS, 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2104-440-B-12
Standoffs & Spacers 2104-440-B-12
Standoffs & Spacers 1/4 Hex X 1/2 Length Hex Standoff

Standoffs & Spacers 1/4 Hex X 1/2 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2813-ND 582-2104-440-B-12 46M4671 2104-440-B-12
Product Name Board Spacers, Standoffs Standoff And Spacer Standoff, Hex Female, Brass, 12.7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Spacer; Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details